Sinotech 110BYG Stepper Motor 110BYG007

Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B
Description
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Suppliers

Company
Product
Description
Supplier Links
110BYG Stepper Motor - 110BYG007 - Sinotech
Portland, OR, USA
110BYG Stepper Motor
110BYG007
110BYG Stepper Motor 110BYG007
Ambient Temperature ----------- -25 to +40 deg C Dielectric Strength ------- 500V AC 50Hz 1 minute Step Accuracy -------------------- ----------- /- 5.4 sec Temperature Rise -------------------- -------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ----------------- B

Ambient Temperature ----------- -25 to +40 deg C

Dielectric Strength ------- 500V AC 50Hz 1 minute

Step Accuracy ------------------------------- /- 5.4 sec

Temperature Rise ---------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class ------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BYG007
Product Name 110BYG Stepper Motor
Stepper Construction Hybrid
DC Voltage Range 130.0 VDC
Holding Torque 963 In-oz (680 N-cm)
Step Angle 0.36 to 0.72 degrees
Continuous Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details
Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
 - PST.35HB3011-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.1 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details