Sinotech 110BF Stepper Motor 110BC380M

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
110BF Stepper Motor - 110BC380M - Sinotech
Portland, OR, USA
110BF Stepper Motor
110BC380M
110BF Stepper Motor 110BC380M
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BC380M
Product Name 110BF Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 90V; 160V
DC Voltage Range 80.0 to 300.0 VDC
Holding Torque 1388 In-oz (980 N-cm)
Step Angle 0.75 to 1.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 18 : 1
View Details
Stepper Motor / 57 Series - PST.57HB5235-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 297 In-oz (210 N-cm)
Continuous Current 3.5 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
Units Metric
View Details