Sinotech 110BF Stepper Motor 110BC380F

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
110BF Stepper Motor - 110BC380F - Sinotech
Portland, OR, USA
110BF Stepper Motor
110BC380F
110BF Stepper Motor 110BC380F
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 110BC380F
Product Name 110BF Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 90V; 160V
DC Voltage Range 80.0 to 300.0 VDC
Holding Torque 1665 In-oz (1176 N-cm)
Step Angle 0.75 to 1.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details
Stepper Motor / 42 Series - PST.42HB2211-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 68 In-oz (48 N-cm)
Continuous Current 1.1 amps
Rotor Inertia 8.64E-4 oz-in-sec² (0.0061 kg-cm²)
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details