Simpson Electric Company Encoder, Dual Shaft; 35 mA; 15 VDC (Typ.); Rugged Anodized Aluminum Housing SE 600

Description
Rugged Industrial Duty — Chrome Steel Bearings Operation Indication LEDs — Verifies Operation Maximum Signal Transfer — Sealed Gold Plated Connectors Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft Supply Power 12-28 VDC
Description
Rugged Industrial Duty — Chrome Steel Bearings Operation Indication LEDs — Verifies Operation Maximum Signal Transfer — Sealed Gold Plated Connectors Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft Supply Power 12-28 VDC

Suppliers

Company
Product
Description
Supplier Links
Encoder, Dual Shaft; 35 mA; 15 VDC (Typ.); Rugged Anodized Aluminum Housing - 70209764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Encoder, Dual Shaft; 35 mA; 15 VDC (Typ.); Rugged Anodized Aluminum Housing
70209764
Encoder, Dual Shaft; 35 mA; 15 VDC (Typ.); Rugged Anodized Aluminum Housing 70209764
Rugged Industrial Duty — Chrome Steel Bearings Operation Indication LEDs — Verifies Operation Maximum Signal Transfer — Sealed Gold Plated Connectors Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft Supply Power 12-28 VDC

  • Rugged Industrial Duty — Chrome Steel Bearings
  • Operation Indication LEDs — Verifies Operation
  • Maximum Signal Transfer — Sealed Gold Plated Connectors
  • Application Flexibility — Base Flange for Easy Installation, Cube Style Body, Double Ended, Flat Keyed 3⁄8" Shaft
  • Supply Power 12-28 VDC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Encoders
Product Number 70209764
Product Name Encoder, Dual Shaft; 35 mA; 15 VDC (Typ.); Rugged Anodized Aluminum Housing
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Motion Control Sensors - 7951135 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal Htl inverted
View Details
kit-encoders - KTD-BC00B-0808-V1AJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details