Simpson Electric Company Rate/Totalizer Counter S663

Description
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Rate counter with secondary totalizer 6 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 20 kHz
Datasheet
Description
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Rate counter with secondary totalizer 6 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 20 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate/Totalizer Counter - S663 - Simpson Electric Company
Elgin, IL, USA
Rate/Totalizer Counter
S663
Rate/Totalizer Counter S663
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Rate counter with secondary totalizer 6 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 20 kHz

The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors.

  • Rate counter with secondary totalizer
  • 6 Digit 0.56" (14.2 mm) bright red LED display
  • Count speed up to 20 kHz
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Digital Counters
Product Number S663
Product Name Rate/Totalizer Counter
Operating Temperature 32 to 104 F (0 to 40 C)
Functions Count Totalizer; Ratemeters (Tachometers)
Display Type LED
Number of Digits 4 to 6
Programming Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8966920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
Preset Ratemeter, PS2 RP Series - PS2RPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details