Simpson Electric Company Preset Rate Counter S661

Description
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Rate counter capable of counting in four different time modes 6 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 30 kHz
Datasheet
Description
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Rate counter capable of counting in four different time modes 6 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 30 kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preset Rate Counter - S661 - Simpson Electric Company
Elgin, IL, USA
Preset Rate Counter
S661
Preset Rate Counter S661
The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors. Rate counter capable of counting in four different time modes 6 Digit 0.56" (14.2 mm) bright red LED display Count speed up to 30 kHz

The S660 Counter series consists of five models: the S660, S661, S662, S663 and S664 that can take a variety of input types. The counter family has been designed to handle a broad range of your roughest industrial applications with the NEMA 4X rated front cover. The S660 series are programmed from the front panel by using large buttons that have a tactile feedback keypad to help prevent keystroke errors.

  • Rate counter capable of counting in four different time modes
  • 6 Digit 0.56" (14.2 mm) bright red LED display
  • Count speed up to 30 kHz
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Digital Counters
Product Number S661
Product Name Preset Rate Counter
Operating Temperature 32 to 104 F (0 to 40 C)
Functions Ratemeters (Tachometers)
Display Type LED
Number of Digits 4 to 6
Programming Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 2698517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 6
View Details
Totalizer, 8900D Series - 8905D - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details