Simpson Electric Company Counter. Preset totalizer,120 Vac,Standard input,2 Relays. S660-1-1-2-0-0

Description
S660 — Up/Down/Reversible, Add/Subtract Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6 Digit, 0.56" (14.2 mm) Bright Red Display (4 Digit S664) Rugged 1⁄8 DIN Case, NEMA 4X, IP65 120 VAC Power; 220 VAC on Request
Description
S660 — Up/Down/Reversible, Add/Subtract Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6 Digit, 0.56" (14.2 mm) Bright Red Display (4 Digit S664) Rugged 1⁄8 DIN Case, NEMA 4X, IP65 120 VAC Power; 220 VAC on Request

Suppliers

Company
Product
Description
Supplier Links
Counter. Preset totalizer,120 Vac,Standard input,2 Relays. - 70209750 - Allied Electronics, Inc.
Fort Worth, TX, USA
Counter. Preset totalizer,120 Vac,Standard input,2 Relays.
70209750
Counter. Preset totalizer,120 Vac,Standard input,2 Relays. 70209750
S660 — Up/Down/Reversible, Add/Subtract Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6 Digit, 0.56" (14.2 mm) Bright Red Display (4 Digit S664) Rugged 1⁄8 DIN Case, NEMA 4X, IP65 120 VAC Power; 220 VAC on Request

  • S660 — Up/Down/Reversible, Add/Subtract
  • Accepts Count Rates Up to 20 kHz (S664 — 35 kHz)
  • English Programming Prompts, No Symbols
  • Four Presets, Two Outputs
  • Large, Tactile Buttons for Easy Programming
  • Broad Scaling Range Using Front Panel Buttons
  • Field Replaceable Relay Cards
  • 6 Digit, 0.56" (14.2 mm) Bright Red Display (4 Digit S664)
  • Rugged 1⁄8 DIN Case, NEMA 4X, IP65
  • 120 VAC Power; 220 VAC on Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Counters
Product Number 70209750
Product Name Counter. Preset totalizer,120 Vac,Standard input,2 Relays.
Functions Count Totalizer
Display Type LED
Number of Digits 4
Digit Height 0.5000 inches (12.7 mm)
Sensor & Specialized Inputs Pulse
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 8967024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Pulse Counter
Reset Manual; Manual
Display Type Digital
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Number of Functions Multi
View Details