SIMPSON ELECTRIC COMPANY
M235-0-0-46-0 -- METER, PANEL; DIGITAL METER TYPE; LCD; 2.84 IN. L X 2.36 IN. W X 0.95 IN. H
Simpson Electric Company
Meter, Panel; Digital Meter Type; LCD; 2.84 in. L x 2.36 in. W x 0.95 in. H
M235-0-0-46-0
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Description
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
Suppliers
Meter, Panel; Digital Meter Type; LCD; 2.84 in. L x 2.36 in. W x 0.95 in. H
70209732
M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
85-250 VAC Power Supply Standard; 9-32 VDC Optional
Optional Negative Image, Bright Red Backlighting
Shallow, 2.36" (60 mm) Behind-Panel Depth
Standard Screw Terminals for Easy Installation
0.5" (12.7 mm) High LCD Display
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available; Contact Allied
- M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits
- 85-250 VAC Power Supply Standard; 9-32 VDC Optional
- Optional Negative Image, Bright Red Backlighting
- Shallow, 2.36" (60 mm) Behind-Panel Depth
- Standard Screw Terminals for Easy Installation
- 0.5" (12.7 mm) High LCD Display
- Optional 12 VDC or 24 VDC Excitation Output
- Additional Ranges and Options Available; Contact Allied
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Ammeters |
|
Product Number
|
70209732 |
|
Product Name
|
Meter, Panel; Digital Meter Type; LCD; 2.84 in. L x 2.36 in. W x 0.95 in. H |
|
Measurement Type
|
AC / DC
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Form Factor
Handheld
Measurement Type
AC / DC
Options & Features
Battery powered
View Details
Lake Shore Cryotronics, Inc.
Form Factor
Bench top
Measurement Type
DC
View Details
Yokogawa Corporation of America
Form Factor
Clamp Meter; Handheld
Measurement Type
AC / DC
AC Current
200 amps
View Details