Simpson Electric Company Panel Meter; 20 V; 10 Megohms; 1 mV; 7-Segment LCD; 0.5 in.; + 5, , V M145-1-0-13-1

Description
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional Ranges and Options Available; Contact Allied
Description
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional Ranges and Options Available; Contact Allied

Suppliers

Company
Product
Description
Supplier Links
Panel Meter; 20 V; 10 Megohms; 1 mV; 7-Segment LCD; 0.5 in.; + 5, , V - 70209712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter; 20 V; 10 Megohms; 1 mV; 7-Segment LCD; 0.5 in.; + 5, , V
70209712
Panel Meter; 20 V; 10 Megohms; 1 mV; 7-Segment LCD; 0.5 in.; + 5, , V 70209712
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional Ranges and Options Available; Contact Allied

  • M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
  • +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
  • Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
  • Less Than 0.5" (12.7 mm) Behind-Panel Depth
  • 0.5" (12.7 mm) High LCD Display
  • Additional Ranges and Options Available; Contact Allied
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209712
Product Name Panel Meter; 20 V; 10 Megohms; 1 mV; 7-Segment LCD; 0.5 in.; + 5, , V
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.5
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details