Simpson Electric Company Meters A100

Description
A100; 100/500VAC;3 PHASE;
Description
A100; 100/500VAC;3 PHASE;
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. A100 Panel Meter is a multifunction digital instrument designed for measuring electrical parameters in both three-phase (3W and 4W) and single-phase networks. It features a three-line, four-digit ultra-bright LED display capable of showing values up to 9999. The device allows for on-site programming of current transformer (CT) and potential transformer (PT) ratios, with user-selectable CT secondary options of 1A or 5A. This panel meter measures a variety of parameters including system voltage, current, frequency, RPM, and operational hours, while also storing minimum and maximum values. It includes a limit switch with a relay for trip functions and is compliant with UL and CSA standards. The A100 operates within a voltage range of 100 to 500 VL-L and supports a power supply of 40V to 300VAC/DC. The instrument is designed for easy installation with a low back depth of less than 55mm and conforms to IP 50 or IP 65 standards for dust and water protection. It is suitable for applications requiring true RMS measurement and can handle distorted waveforms up to the 15th harmonic. The A100 is an effective replacement for multiple analog panel meters, providing a compact solution for monitoring essential electrical parameters.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. A100 Panel Meter is a multifunction digital instrument designed for measuring electrical parameters in both three-phase (3W and 4W) and single-phase networks. It features a three-line, four-digit ultra-bright LED display capable of showing values up to 9999. The device allows for on-site programming of current transformer (CT) and potential transformer (PT) ratios, with user-selectable CT secondary options of 1A or 5A. This panel meter measures a variety of parameters including system voltage, current, frequency, RPM, and operational hours, while also storing minimum and maximum values. It includes a limit switch with a relay for trip functions and is compliant with UL and CSA standards. The A100 operates within a voltage range of 100 to 500 VL-L and supports a power supply of 40V to 300VAC/DC. The instrument is designed for easy installation with a low back depth of less than 55mm and conforms to IP 50 or IP 65 standards for dust and water protection. It is suitable for applications requiring true RMS measurement and can handle distorted waveforms up to the 15th harmonic. The A100 is an effective replacement for multiple analog panel meters, providing a compact solution for monitoring essential electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Meters - A100 - ODG (Origin Data Global)
Shenzhen, China
Meters
A100
Meters A100
A100; 100/500VAC;3 PHASE;

A100; 100/500VAC;3 PHASE;

Supplier's Site Datasheet
Panel Meters - A100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
A100
Panel Meters A100
Ammeter LED - Red Characters Display DIN Rail

Ammeter LED - Red Characters Display DIN Rail

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number A100 A100
Product Name Meters Panel Meters
Display Colors LED - Red Characters
Unlock Full Specs
to access all available technical data

Similar Products

6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 1718476 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type 4, 20 ma
Width 45 mm (1.77 inch)
View Details