Simpson Electric Company Multimeter Carrying Case; Hard Leatherette Front Load for 260s 805

Description
Analog Multimeter Accessories, Durable ABS plastic Case with High-impact Resistance Instant trend information for quick positive in.yes⁄noin. checks 2 extra in.low powerin. ohms ranges (rx1 and rx10) UL Listed Mirrored scale for parallax reduction Resettable overload circuit protection relay Includes 9 V and 1.5 V batteries and probe test leads with alligator clips
Description
Analog Multimeter Accessories, Durable ABS plastic Case with High-impact Resistance Instant trend information for quick positive in.yes⁄noin. checks 2 extra in.low powerin. ohms ranges (rx1 and rx10) UL Listed Mirrored scale for parallax reduction Resettable overload circuit protection relay Includes 9 V and 1.5 V batteries and probe test leads with alligator clips

Suppliers

Company
Product
Description
Supplier Links
Multimeter Carrying Case; Hard Leatherette Front Load for 260s - 70209677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter Carrying Case; Hard Leatherette Front Load for 260s
70209677
Multimeter Carrying Case; Hard Leatherette Front Load for 260s 70209677
Analog Multimeter Accessories, Durable ABS plastic Case with High-impact Resistance Instant trend information for quick positive in.yes⁄noin. checks 2 extra in.low powerin. ohms ranges (rx1 and rx10) UL Listed Mirrored scale for parallax reduction Resettable overload circuit protection relay Includes 9 V and 1.5 V batteries and probe test leads with alligator clips

Analog Multimeter Accessories, Durable ABS plastic Case with High-impact Resistance

  • Instant trend information for quick positive in.yes⁄noin. checks
  • 2 extra in.low powerin. ohms ranges (rx1 and rx10)
  • UL Listed
  • Mirrored scale for parallax reduction
  • Resettable overload circuit protection relay
  • Includes 9 V and 1.5 V batteries and probe test leads with alligator clips
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70209677
Product Name Multimeter Carrying Case; Hard Leatherette Front Load for 260s
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2882488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 13.39 inch (340 mm)
Width 23.62 inch (600 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details