Simpson Electric Company CASE, MOLDED PLASTIC, 460 SERIES 45029

Description
Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 120 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use.
Description
Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 120 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
CASE, MOLDED PLASTIC, 460 SERIES
70209771
CASE, MOLDED PLASTIC, 460 SERIES 70209771
Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 120 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use.

Model 444 measures resistances from 1 micro-ohm to 20 ohms, in either AC pulse or DC polarity switching measurement modes. Extremely small test voltage (100 μV max.) prevents “punching through” contamination or corrosion. The 444 features a 41⁄2 digit LCD display and a user adjustable low-resistance alarm and operates at 120 VAC. Ideal for testing antenna grounding systems, conductive coatings, high power fuses, or aircraft skin bonding. Comes with test leads and NiCad battery pack for field use.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70209771
Product Name CASE, MOLDED PLASTIC, 460 SERIES
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details