Simpson Electric Company Current Sense Transformers 37022

Description
CURRENT XFMR, SCREW, 200/5 AMPS
Datasheet
Description
CURRENT XFMR, SCREW, 200/5 AMPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 37022 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
37022
Current Sense Transformers 37022
CURRENT XFMR, SCREW, 200/5 AMPS

CURRENT XFMR, SCREW, 200/5 AMPS

Supplier's Site Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
37022
Transformers - Current Sense Transformers 37022
CURR SENSE XFMR CHAS MNT

CURR SENSE XFMR CHAS MNT

Supplier's Site
Transformer; Current; To monitor AC current; 200:5; 50 to 400 Hz; + 1%; Screw - 70209440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer; Current; To monitor AC current; 200:5; 50 to 400 Hz; + 1%; Screw
70209440
Transformer; Current; To monitor AC current; 200:5; 50 to 400 Hz; + 1%; Screw 70209440
Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.

Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers
Product Number 37022 37022 70209440
Product Name Current Sense Transformers Transformers - Current Sense Transformers Transformer; Current; To monitor AC current; 200:5; 50 to 400 Hz; + 1%; Screw
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1538M20 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 20000 Hz
View Details