Simpson Electric Company Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries; 260-8PRT 12392

Description
1200 W per Mainframe GPIB 66000 Modular Power Systems The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale for parallax elimination. The Model 260-8Xi offers all of the advantages of the Simpson Model 260-8, plus several new safety features. The bright yellow ABS housing is easy to see and also provides increased drop protection. The Model 260-8XPi includes a resettable overload protection circuit and audible continuity check. Both versions come with batteries, manual and test leads with alligator clips. The Model 270-5 has a better than 30% improvement in voltage and resistance accuracy as a full-function/range member of the Simpson Model 260 type VOM group. Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs. Accuracy for the Lab, Rugged Construction for the Field Excellent for Adjustments Such as Nulling and Peaking Large Color Coded Scales AC Frequency Response to 100 kHz Zero RFI Standard and High Energy Overload Fusing Varistor Protected Meter Movement Mirrored Scale Broad Range of Accessories Wide Range Capabilities Includes Test Leads and Batteries Overload Protection Circuits — Models 260-8P, 260-8PRT, 260-8XPi Audible Continuity Checking — Models 260-8Xi and 260-8XPi
Description
1200 W per Mainframe GPIB 66000 Modular Power Systems The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale for parallax elimination. The Model 260-8Xi offers all of the advantages of the Simpson Model 260-8, plus several new safety features. The bright yellow ABS housing is easy to see and also provides increased drop protection. The Model 260-8XPi includes a resettable overload protection circuit and audible continuity check. Both versions come with batteries, manual and test leads with alligator clips. The Model 270-5 has a better than 30% improvement in voltage and resistance accuracy as a full-function/range member of the Simpson Model 260 type VOM group. Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs. Accuracy for the Lab, Rugged Construction for the Field Excellent for Adjustments Such as Nulling and Peaking Large Color Coded Scales AC Frequency Response to 100 kHz Zero RFI Standard and High Energy Overload Fusing Varistor Protected Meter Movement Mirrored Scale Broad Range of Accessories Wide Range Capabilities Includes Test Leads and Batteries Overload Protection Circuits — Models 260-8P, 260-8PRT, 260-8XPi Audible Continuity Checking — Models 260-8Xi and 260-8XPi

Suppliers

Company
Product
Description
Supplier Links
Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries; - 70209657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries;
70209657
Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries; 70209657
1200 W per Mainframe GPIB 66000 Modular Power Systems The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale for parallax elimination. The Model 260-8Xi offers all of the advantages of the Simpson Model 260-8, plus several new safety features. The bright yellow ABS housing is easy to see and also provides increased drop protection. The Model 260-8XPi includes a resettable overload protection circuit and audible continuity check. Both versions come with batteries, manual and test leads with alligator clips. The Model 270-5 has a better than 30% improvement in voltage and resistance accuracy as a full-function/range member of the Simpson Model 260 type VOM group. Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs. Accuracy for the Lab, Rugged Construction for the Field Excellent for Adjustments Such as Nulling and Peaking Large Color Coded Scales AC Frequency Response to 100 kHz Zero RFI Standard and High Energy Overload Fusing Varistor Protected Meter Movement Mirrored Scale Broad Range of Accessories Wide Range Capabilities Includes Test Leads and Batteries Overload Protection Circuits — Models 260-8P, 260-8PRT, 260-8XPi Audible Continuity Checking — Models 260-8Xi and 260-8XPi

1200 W per Mainframe GPIB 66000 Modular Power Systems
The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale for parallax elimination. The Model 260-8Xi offers all of the advantages of the Simpson Model 260-8, plus several new safety features. The bright yellow ABS housing is easy to see and also provides increased drop protection. The Model 260-8XPi includes a resettable overload protection circuit and audible continuity check. Both versions come with batteries, manual and test leads with alligator clips. The Model 270-5 has a better than 30% improvement in voltage and resistance accuracy as a full-function/range member of the Simpson Model 260 type VOM group.
Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs.

  • Accuracy for the Lab, Rugged Construction for the Field
  • Excellent for Adjustments Such as Nulling and Peaking
  • Large Color Coded Scales
  • AC Frequency Response to 100 kHz
  • Zero RFI
  • Standard and High Energy Overload Fusing
  • Varistor Protected Meter Movement
  • Mirrored Scale
  • Broad Range of Accessories
  • Wide Range Capabilities
  • Includes Test Leads and Batteries
  • Overload Protection Circuits — Models 260-8P, 260-8PRT, 260-8XPi
  • Audible Continuity Checking — Models 260-8Xi and 260-8XPi
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70209657
Product Name Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries;
Measurement Type AC; DC; AC / DC
Options & Features Battery powered
DC Voltage 0.0 to 0.2500 volts
AC Voltage 0.0 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meters - 1924574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 10 kohms
View Details
Clamp-on Tester (ACA, ACV, 600A) - CL130 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 600 amps
View Details