Simpson Electric Company Transformer,Current;Donut;75 A Prim.;5 A Sec.;15:1;50 to 400 Hz;2%;Brass 1306

Description
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
Description
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.

Suppliers

Company
Product
Description
Supplier Links
Transformer,Current;Donut;75 A Prim.;5 A Sec.;15:1;50 to 400 Hz;2%;Brass - 70209339 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Current;Donut;75 A Prim.;5 A Sec.;15:1;50 to 400 Hz;2%;Brass
70209339
Transformer,Current;Donut;75 A Prim.;5 A Sec.;15:1;50 to 400 Hz;2%;Brass 70209339
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.

For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.

Supplier's Site
SPSN Current Transformers - 01306 - Galco Industrial Electronics
Madison Heights, MI, United States
SPSN Current Transformers
01306
SPSN Current Transformers 01306
Current Transformer, 75:5, 2VA,

Current Transformer, 75:5, 2VA,

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics
Product Category Transformers Power Transformers
Product Number 70209339 01306
Product Name Transformer,Current;Donut;75 A Prim.;5 A Sec.;15:1;50 to 400 Hz;2%;Brass SPSN Current Transformers
Other Transformer Types / Applications Multi-ratio; Planar Transformer; Donut
Unlock Full Specs
to access all available technical data

Similar Products

50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-1250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
Transformers - Power Transformers - 164E56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 2.4 VA
View Details
2 suppliers