Simpson Electric Company Transformer,Current; Donut;200 A Prim.;5 A Sec.;40:1;50 to 400 Hz;1%;Brass 1299

Description
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
Datasheet
Description
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer,Current; Donut;200 A Prim.;5 A Sec.;40:1;50 to 400 Hz;1%;Brass - 70209342 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Current; Donut;200 A Prim.;5 A Sec.;40:1;50 to 400 Hz;1%;Brass
70209342
Transformer,Current; Donut;200 A Prim.;5 A Sec.;40:1;50 to 400 Hz;1%;Brass 70209342
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.

For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.

Supplier's Site
Current Sense Transformers - 01299 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
01299
Current Sense Transformers 01299
CURRENT XFMR, DONUT, 200/5 AMPS

CURRENT XFMR, DONUT, 200/5 AMPS

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 70209342 01299
Product Name Transformer,Current; Donut;200 A Prim.;5 A Sec.;40:1;50 to 400 Hz;1%;Brass Current Sense Transformers
Other Transformer Types / Applications Multi-ratio; Planar Transformer; Donut Non-Invasive (Solid Core)
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-BJ50 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 50 VA
View Details
Current Sense Transformers - CST-1015-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
3 suppliers
1:2 CORE & WIRE Transformer, 20 - 1250 MHz, 75Ω - TX-2-5-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details