Simpson Electric Company Transformer,Current; Donut;150 A Prim.;5 A Sec.;30:1;50 to 400 Hz;1%;Brass 1298

Description
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
Datasheet
Description
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer,Current; Donut;150 A Prim.;5 A Sec.;30:1;50 to 400 Hz;1%;Brass - 70209340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer,Current; Donut;150 A Prim.;5 A Sec.;30:1;50 to 400 Hz;1%;Brass
70209340
Transformer,Current; Donut;150 A Prim.;5 A Sec.;30:1;50 to 400 Hz;1%;Brass 70209340
For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.

For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.

Supplier's Site
SPSN Current Transformers - 01298 - Galco Industrial Electronics
Madison Heights, MI, United States
SPSN Current Transformers
01298
SPSN Current Transformers 01298
Current Transformer, 150:5, 2VA, 24in.

Current Transformer, 150:5, 2VA, 24in.

Supplier's Site
Current Sense Transformers - 01298 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
01298
Current Sense Transformers 01298
CURRENT XFMR, DONUT, 150/5 AMPS

CURRENT XFMR, DONUT, 150/5 AMPS

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Galco Industrial Electronics ODG (Origin Data Global)
Product Category Transformers Power Transformers Transformers
Product Number 70209340 01298 01298
Product Name Transformer,Current; Donut;150 A Prim.;5 A Sec.;30:1;50 to 400 Hz;1%;Brass SPSN Current Transformers Current Sense Transformers
Other Transformer Types / Applications Multi-ratio; Planar Transformer; Donut Non-Invasive (Solid Core)
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F36-550 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A11-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 1000 VA
View Details
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer - No.1601427890462 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details