The Model 260-8 series needs no external power, avoids common mode problems, no interference or triggering of external sensitive circuits, no RF radiation. Offers reliable and rapid checks for semiconductor junctions and forward/reverse resistance tests. All versions have mirror scale for parallax elimination. The Model 260-8Xi offers all of the advantages of the Simpson Model 260-8, plus several new safety features. The bright yellow ABS housing is easy to see and also provides increased drop protection. The Model 260-8XPi includes a resettable overload protection circuit and audible continuity check. Both versions come with batteries, manual and test leads with alligator clips. The Model 270-5 has a better than 30% improvement in voltage and resistance accuracy as a full-function/range member of the Simpson Model 260 type VOM group.
Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to 250 A AC with amp-clamp accessory probe (not supplied). Decibels Range: –20 dB to +50 dB (5 ranges). Continuity Test (260-8Xi and 260-8XPi): Audible sound when a resistance of less than 150 ohms is measured between the probes. Meter Movement: Taut band, self-shielding, annular, 100° arc, 4.2" length, color coded, mirror backed for parallax elimination. Direct reading amp-clamp scales. Overload Protection: All 260 series — one 1 A/250 V fuse and one 2 A/600 V fuse; Models 260-8P, 260-8PRT and 260-8XPi — resettable circuit breaker. Dimensions: 7"H × 5.5"W × 3.1"D. Weight: 3 lbs.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Multimeters |
| Product Number | 70209588 |
| Product Name | Multimeter, Analog, Safety VOM, Overload Protectin, with Case |
| Form Factor | Clamp Meter; Handheld |