Simpson Door Company Analog Panel Meter Model Tv3, Range 0-50 Mvdc, Scale 0-500 Adc; Meter Function Simpson TV-3-DAA500

Description
ANALOG PANEL METER MODEL TV3, RANGE 0-50 MVDC, SCALE 0-500 ADC; Meter Function:DC Current; Meter Range:0A to 500A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model TV3; Accuracy:+/-2 % RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER MODEL TV3, RANGE 0-50 MVDC, SCALE 0-500 ADC; Meter Function:DC Current; Meter Range:0A to 500A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model TV3; Accuracy:+/-2 % RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter Model Tv3, Range 0-50 Mvdc, Scale 0-500 Adc; Meter Function Simpson - 95F5734 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter Model Tv3, Range 0-50 Mvdc, Scale 0-500 Adc; Meter Function Simpson
95F5734
Analog Panel Meter Model Tv3, Range 0-50 Mvdc, Scale 0-500 Adc; Meter Function Simpson 95F5734
ANALOG PANEL METER MODEL TV3, RANGE 0-50 MVDC, SCALE 0-500 ADC; Meter Function:DC Current; Meter Range:0A to 500A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model TV3; Accuracy:+/-2 % RoHS Compliant: NA

ANALOG PANEL METER MODEL TV3, RANGE 0-50 MVDC, SCALE 0-500 ADC; Meter Function:DC Current; Meter Range:0A to 500A / 0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model TV3; Accuracy:+/-2 % RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 95F5734
Product Name Analog Panel Meter Model Tv3, Range 0-50 Mvdc, Scale 0-500 Adc; Meter Function Simpson
Voltage Range 0.0500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-150DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209365 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 150 volts
Response Time 1500 milliseconds
View Details
Moving Iron Meter with Relay Contacts - EQC - Sifam Tinsley UK
Specs
Features Illuminated
Current Range 5 amps
Frequency Range 15 to 400 Hz
View Details