Simpson Door Company Current Meter; Meter Function Simpson TV-2-DAA001

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-1 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-1 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 95F5713 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
95F5713
Current Meter; Meter Function Simpson 95F5713
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-1 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-1 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5713
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1365380 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Ac current, ac voltage, frequency, hour, rpm
Width 92 mm (3.62 inch)
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers