Simpson Door Company Thermocouple Cable; Thermocouple Wire Type Simpson TH-K-1-0-15

Description
THERMOCOUPLE CABLE; Thermocouple Wire Type:K; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No
Datasheet
Description
THERMOCOUPLE CABLE; Thermocouple Wire Type:K; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Cable; Thermocouple Wire Type Simpson - 92F4268 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Cable; Thermocouple Wire Type Simpson
92F4268
Thermocouple Cable; Thermocouple Wire Type Simpson 92F4268
THERMOCOUPLE CABLE; Thermocouple Wire Type:K; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No

THERMOCOUPLE CABLE; Thermocouple Wire Type:K; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:24AWG; Conductor Area CSA:0.22mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 92F4268
Product Name Thermocouple Cable; Thermocouple Wire Type Simpson
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples - 1817307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 5.91 inch (150 mm)
View Details
Thermoelectric Alloy - E-Copper - Isabellenhutte USA
Specs
Thermocouple Type T
Temperature Rating -328 to 662 F (-200 to 350 C)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details