Simpson Door Company Thermocouple Cable; Thermocouple Wire Type Simpson TH-J-0-3-15

Description
THERMOCOUPLE CABLE; Thermocouple Wire Type:J; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No
Datasheet
Description
THERMOCOUPLE CABLE; Thermocouple Wire Type:J; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Cable; Thermocouple Wire Type Simpson - 92F4270 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Cable; Thermocouple Wire Type Simpson
92F4270
Thermocouple Cable; Thermocouple Wire Type Simpson 92F4270
THERMOCOUPLE CABLE; Thermocouple Wire Type:J; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No

THERMOCOUPLE CABLE; Thermocouple Wire Type:J; Length - Imperial:15ft; Length - Metric:4.57m; No. of Max Strands x Strand Size:-; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Product Range:Falcon F45 Series; Features:Quick DisconnectRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 92F4270
Product Name Thermocouple Cable; Thermocouple Wire Type Simpson
Thermocouple Type J; J
Unlock Full Specs
to access all available technical data

Similar Products

Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermocouples - 2394538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 394 inch (10000 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details