TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:14.2mm; Supply Voltage Min:108VAC; Supply Voltage Max:264VAC; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 83F8780 |
| Product Name | Totalizing Counter; No. Of Digits / Alpha Simpson |
| Operating Temperature | 32 to ? F (0 to ? C) |