The Digital Panel Meter, part number 90Y5802, is designed for DC voltage measurement within a range of 9-32VDC. It features a 4.5-digit display with a height of 10.2mm, suitable for panel cutouts measuring 22.2mm in height and 68mm in width. The meter is equipped with screw terminal connectors for straightforward installation and supports a maximum input of 250VDC. It operates with a power consumption of up to 3W and has an accuracy of ±(0.1% of reading ± 1 count) for DC voltage measurements. The device is rated for use in environments with temperatures ranging from 0 to 55°C and can withstand relative humidity levels of up to 85% non-condensing at 40°C. The unique mounting bracket allows for stacking multiple units, enhancing versatility in applications.
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:4.5; Meter Function:DC Voltage; Meter Range:0V to 20V; Digit Height:10.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 90Y5802 |
| Product Name | Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson |
| Number Digits | 4.5 |