Simpson Door Company Current Meter; No. Of Digits / Alpha Simpson M245-1-0-45-0

Description
CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet
Description
CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Simpson - 92F4236 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Simpson
92F4236
Current Meter; No. Of Digits / Alpha Simpson 92F4236
CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

CURRENT METER; No. of Digits / Alpha:4-1/2; Meter Function:AC Current; Meter Range:0A to 2A; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 92F4236
Product Name Current Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details