Simpson Door Company Temperature Meter; No. Of Digits / Alpha Simpson M2400-910F

Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-148°F to +2192°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-148°F to +2192°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Simpson - 52F6604 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Simpson
52F6604
Temperature Meter; No. Of Digits / Alpha Simpson 52F6604
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-148°F to +2192°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-148°F to +2192°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 52F6604
Product Name Temperature Meter; No. Of Digits / Alpha Simpson
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers