Simpson Door Company Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson M23522730

Description
DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0-10 VDC; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Description
DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0-10 VDC; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, part number 90Y5798, operates within a DC voltage range of 9-32V and features a 3.5-digit display. It is designed for process measurement applications, with a resolution of 0.1% for various input ranges including 4-20mA and 0-10VDC. The meter has a bright red backlight option for improved visibility and is equipped with screw terminal connectors for straightforward installation. It supports a temperature range of 0 to 55°C and has a maximum power consumption of 3W. The device is housed in a compact 3/64 DIN size, allowing for stacking with other units using a unique mounting bracket. The panel cutout dimensions are 22.2mm in height and 68mm in width, making it suitable for standard panel installations.

Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, part number 90Y5798, operates within a DC voltage range of 9-32V and features a 3.5-digit display. It is designed for process measurement applications, with a resolution of 0.1% for various input ranges including 4-20mA and 0-10VDC. The meter has a bright red backlight option for improved visibility and is equipped with screw terminal connectors for straightforward installation. It supports a temperature range of 0 to 55°C and has a maximum power consumption of 3W. The device is housed in a compact 3/64 DIN size, allowing for stacking with other units using a unique mounting bracket. The panel cutout dimensions are 22.2mm in height and 68mm in width, making it suitable for standard panel installations.

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5798 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5798
Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5798
DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0-10 VDC; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC PROCESS, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0-10 VDC; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5798
Product Name Digital Panel Meter, Dc Process, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers