Simpson Door Company Current Meter; No. Of Digits / Alpha Simpson M235-0-0-24-0

Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Meter, part number 95F5632, is a 3-1/2 digit digital panel meter designed for measuring DC current with a range of 0mA to 200mA. It features a 0.5-inch high LCD display, which can optionally include a negative image and bright red backlighting for improved visibility. The device operates on an AC supply voltage range of 85 to 250 VAC and has a maximum power consumption of 4.0 VA. The meter is equipped with screw terminal connectors for straightforward installation and includes a unique mounting bracket that allows for stacking multiple units. It has a specified accuracy of ±0.2% of input at 25°C for frequencies up to 2 kHz. The operating temperature range is from 0 to 55°C, with a storage temperature range of -10 to 60°C, and it can handle relative humidity levels of 0 to 85% non-condensing at 40°C. Engineers considering this product should note its compact design, ease of installation, and suitability for various applications requiring precise DC current measurements.

Datasheet Summary
Powered by GS/AI

The Current Meter, part number 95F5632, is a 3-1/2 digit digital panel meter designed for measuring DC current with a range of 0mA to 200mA. It features a 0.5-inch high LCD display, which can optionally include a negative image and bright red backlighting for improved visibility. The device operates on an AC supply voltage range of 85 to 250 VAC and has a maximum power consumption of 4.0 VA. The meter is equipped with screw terminal connectors for straightforward installation and includes a unique mounting bracket that allows for stacking multiple units. It has a specified accuracy of ±0.2% of input at 25°C for frequencies up to 2 kHz. The operating temperature range is from 0 to 55°C, with a storage temperature range of -10 to 60°C, and it can handle relative humidity levels of 0 to 85% non-condensing at 40°C. Engineers considering this product should note its compact design, ease of installation, and suitability for various applications requiring precise DC current measurements.

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Simpson - 95F5632 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Simpson
95F5632
Current Meter; No. Of Digits / Alpha Simpson 95F5632
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5632
Product Name Current Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers
 - Digital Panel Meter for Quadrature Encoder Input and Bidirectional Position or Rate - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details