Simpson Door Company Current Meter; No. Of Digits / Alpha Simpson M135-0-0-24-0

Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: No
Datasheet
Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Simpson - 95F5609 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Simpson
95F5609
Current Meter; No. Of Digits / Alpha Simpson 95F5609
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: No

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0mA to 200mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5609
Product Name Current Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details