Simpson Door Company Current Meter; No. Of Digits / Alpha Simpson H3351-46-000

Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet
Description
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; No. Of Digits / Alpha Simpson - 90C1362 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; No. Of Digits / Alpha Simpson
90C1362
Current Meter; No. Of Digits / Alpha Simpson 90C1362
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90C1362
Product Name Current Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details