Simpson Door Company Voltage Meter; No. Of Digits / Alpha Simpson H3351-34-020

Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Simpson - 90C1361 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Simpson
90C1361
Voltage Meter; No. Of Digits / Alpha Simpson 90C1361
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90C1361
Product Name Voltage Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers