Simpson Door Company Digital Panel Meter, 5A, 277V / 480V; No. Of Digits / Alpha Simpson G100-1-3-1-1

Description
DIGITAL PANEL METER, 5A, 277V / 480V; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:-; Digit Height:12mm; Panel Cutout Height:3.62"; Panel Cutout Width:3.62"; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No
Datasheet
Description
DIGITAL PANEL METER, 5A, 277V / 480V; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:-; Digit Height:12mm; Panel Cutout Height:3.62"; Panel Cutout Width:3.62"; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 5A, 277V / 480V; No. Of Digits / Alpha Simpson - 31T9220 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 5A, 277V / 480V; No. Of Digits / Alpha Simpson
31T9220
Digital Panel Meter, 5A, 277V / 480V; No. Of Digits / Alpha Simpson 31T9220
DIGITAL PANEL METER, 5A, 277V / 480V; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:-; Digit Height:12mm; Panel Cutout Height:3.62"; Panel Cutout Width:3.62"; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No

DIGITAL PANEL METER, 5A, 277V / 480V; No. of Digits / Alpha:-; Meter Function:Power; Meter Range:-; Digit Height:12mm; Panel Cutout Height:3.62"; Panel Cutout Width:3.62"; Supply Voltage Min:97.75VAC; Supply Voltage Max:132.25VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 31T9220
Product Name Digital Panel Meter, 5A, 277V / 480V; No. Of Digits / Alpha Simpson
Input Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details