Simpson Door Company Temperature Meter; No. Of Digits / Alpha Simpson F45-1-810C

Description
TEMPERATURE METER; No. of Digits / Alpha:4-1/2; Meter Function:Temperature ; Meter Range:-200°C to +1372°C; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:108VAC; Supply Voltage Max:132VACRoHS Compliant: No
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:4-1/2; Meter Function:Temperature ; Meter Range:-200°C to +1372°C; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:108VAC; Supply Voltage Max:132VACRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Simpson - 23C1953 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Simpson
23C1953
Temperature Meter; No. Of Digits / Alpha Simpson 23C1953
TEMPERATURE METER; No. of Digits / Alpha:4-1/2; Meter Function:Temperature ; Meter Range:-200°C to +1372°C; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:108VAC; Supply Voltage Max:132VACRoHS Compliant: No

TEMPERATURE METER; No. of Digits / Alpha:4-1/2; Meter Function:Temperature; Meter Range:-200°C to +1372°C; Digit Height:14.2mm; Panel Cutout Height:1.77"; Panel Cutout Width:3.62"; Supply Voltage Min:108VAC; Supply Voltage Max:132VACRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23C1953
Product Name Temperature Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers