Simpson Door Company Voltage Led Display Panel; No. Of Digits / Alpha Simpson F45-1-51-0

Description
VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:4.5; Meter Function:Temperature ; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet
Description
VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:4.5; Meter Function:Temperature ; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Led Display Panel; No. Of Digits / Alpha Simpson - 95F5569 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Led Display Panel; No. Of Digits / Alpha Simpson
95F5569
Voltage Led Display Panel; No. Of Digits / Alpha Simpson 95F5569
VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:4.5; Meter Function:Temperature ; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

VOLTAGE LED DISPLAY PANEL; No. of Digits / Alpha:4.5; Meter Function:Temperature; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5569
Product Name Voltage Led Display Panel; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers