Simpson Door Company Process Meter; No. Of Digits / Alpha Simpson F35-3-71-0

Description
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC RoHS Compliant: NA
Description
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Simpson - 52F5891 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Simpson
52F5891
Process Meter; No. Of Digits / Alpha Simpson 52F5891
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC RoHS Compliant: NA

PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 52F5891
Product Name Process Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers