Simpson Door Company No. Of Phases Simpson A201

Description
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA
Description
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
No. Of Phases Simpson - 70Y5478 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Phases Simpson
70Y5478
No. Of Phases Simpson 70Y5478
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifunction; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 70Y5478
Product Name No. Of Phases Simpson
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Power Management - 2318043-1 - TE Connectivity
Specs
Number of Channels 7
View Details
Virtual Power Meter, RS232 - 845-PE-RS - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details