Simpson Door Company No. Of Phases Simpson A100

Description
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA
Datasheet
Description
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Phases Simpson - 70Y5476 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Phases Simpson
70Y5476
No. Of Phases Simpson 70Y5476
No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifuncti on; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

No. of Phases:Single Phase, Three Phase; Supply Voltage:40VAC to 300VAC, 40VDC to 300VDC; Energy Meter Mounting:Panel; Product Range:AMIK Series; Meter Function:Multifunction; No. of Digits / Alpha:12; Operating Temperature Max:70°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters
Product Number 70Y5476
Product Name No. Of Phases Simpson
Optical Meter Type Energy
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Energy Meters - 360671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 70 C (158 F)
View Details