Simpson Door Company Current Meter; Meter Function Simpson 9630

Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 01B6856 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
01B6856
Current Meter; Meter Function Simpson 01B6856
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA

CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47" x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6856
Product Name Current Meter; Meter Function Simpson
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details