Simpson Door Company Ac Ammeter; Meter Function Simpson 960

Description
AC AMMETER; Meter Function:AC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet
Description
AC AMMETER; Meter Function:AC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter; Meter Function Simpson - 94C6929 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter; Meter Function Simpson
94C6929
Ac Ammeter; Meter Function Simpson 94C6929
AC AMMETER; Meter Function:AC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:58.4mm RoHS Compliant: NA

AC AMMETER; Meter Function:AC Current; Meter Range:0A to 1.5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:58.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 94C6929
Product Name Ac Ammeter; Meter Function Simpson
Current Range 0.0 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Scale and Weighing Applications, LW20000SG - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details