Simpson Door Company Test Lead Set, Black/red, 4Ft; Test Connector Type A Simpson 7545

Description
TEST LEAD SET, BLACK/RED, 4FT; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Lead Length - Imperial:48" RoHS Compliant: No
Description
TEST LEAD SET, BLACK/RED, 4FT; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Lead Length - Imperial:48" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black/red, 4Ft; Test Connector Type A Simpson - 43K8955 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 4Ft; Test Connector Type A Simpson
43K8955
Test Lead Set, Black/red, 4Ft; Test Connector Type A Simpson 43K8955
TEST LEAD SET, BLACK/RED, 4FT; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Lead Length - Imperial:48" RoHS Compliant: No

TEST LEAD SET, BLACK/RED, 4FT; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Lead Length - Imperial:48" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 43K8955
Product Name Test Lead Set, Black/red, 4Ft; Test Connector Type A Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Needle Tip Probe to Stacking Banana Plug, 20 AWG PVC Coil Cord Test Lead - 60134C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details