Simpson Door Company Resistors, Shunt; Current Rating Simpson 6715

Description
RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA
Datasheet
Description
RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors, Shunt; Current Rating Simpson - 55F2570 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Shunt; Current Rating Simpson
55F2570
Resistors, Shunt; Current Rating Simpson 55F2570
RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA

RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55F2570
Product Name Resistors, Shunt; Current Rating Simpson
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details