Simpson Door Company Current Meter; Meter Function Simpson 6550

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1329; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1329; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1622 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1622
Current Meter; Meter Function Simpson 55F1622
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1329; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1329; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1622
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details