Simpson Door Company Resistors, Shunt; Current Rating Simpson 6506

Description
RESISTORS, SHUNT; Current Rating:300A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:300A RoHS Compliant: NA
Datasheet
Description
RESISTORS, SHUNT; Current Rating:300A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:300A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors, Shunt; Current Rating Simpson - 55F2573 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Shunt; Current Rating Simpson
55F2573
Resistors, Shunt; Current Rating Simpson 55F2573
RESISTORS, SHUNT; Current Rating:300A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:300A RoHS Compliant: NA

RESISTORS, SHUNT; Current Rating:300A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:300A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55F2573
Product Name Resistors, Shunt; Current Rating Simpson
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details