Simpson Door Company Resistors, Shunt; Current Rating Simpson 6504

Description
RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA
Datasheet
Description
RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors, Shunt; Current Rating Simpson - 55F2572 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Shunt; Current Rating Simpson
55F2572
Resistors, Shunt; Current Rating Simpson 55F2572
RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA

RESISTORS, SHUNT; Current Rating:200A; Accuracy %:1%; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; Accuracy:± 1%; Output Voltage:50mV; Shunt Accuracy ±:1%; Shunt Voltage:50mV; Supply Current:200A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55F2572
Product Name Resistors, Shunt; Current Rating Simpson
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details