CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-1 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 55F1567 |
| Product Name | Current Meter; Meter Function Simpson |
| Current Range | 0.0 to 1.00E-3 amps |