Simpson Door Company Ac Ammeter, 0A To 5A, 2 1/2 Case; Meter Function Simpson 47256

Description
AC AMMETER, 0A TO 5A, 2 1/2" CASE; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:BIG-VUE Series
Description
AC AMMETER, 0A TO 5A, 2 1/2" CASE; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:BIG-VUE Series
Datasheet
Datasheet Summary
Powered by GS/AI

The AC Ammeter, 0A to 5A, 2 1/2" Case from the BIG-VUE Series is designed for accurate measurement of AC current in various applications. It features a moving iron and moving coil mechanism housed in a durable molded polycarbonate case, suitable for surface mounting. The meter complies with international standards, including IEC 51 and UL approval, ensuring reliability in demanding environments. It is rated for a frequency range of 45 to 65 Hz and operates effectively within an ambient temperature range of 0 to 40 °C. The device is protected against dust and water jets to IP54 standards, making it suitable for industrial use. The ammeter's scale is designed for near-linear readings, enhancing measurement accuracy.

Datasheet Summary
Powered by GS/AI

The AC Ammeter, 0A to 5A, 2 1/2" Case from the BIG-VUE Series is designed for accurate measurement of AC current in various applications. It features a moving iron and moving coil mechanism housed in a durable molded polycarbonate case, suitable for surface mounting. The meter complies with international standards, including IEC 51 and UL approval, ensuring reliability in demanding environments. It is rated for a frequency range of 45 to 65 Hz and operates effectively within an ambient temperature range of 0 to 40 °C. The device is protected against dust and water jets to IP54 standards, making it suitable for industrial use. The ammeter's scale is designed for near-linear readings, enhancing measurement accuracy.

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter, 0A To 5A, 2 1/2 Case; Meter Function Simpson - 44AC3897 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter, 0A To 5A, 2 1/2 Case; Meter Function Simpson
44AC3897
Ac Ammeter, 0A To 5A, 2 1/2 Case; Meter Function Simpson 44AC3897
AC AMMETER, 0A TO 5A, 2 1/2" CASE; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:BIG-VUE Series

AC AMMETER, 0A TO 5A, 2 1/2" CASE; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:BIG-VUE Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 44AC3897
Product Name Ac Ammeter, 0A To 5A, 2 1/2 Case; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details