Simpson Door Company Current Meter; Meter Function Simpson 4480

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1629 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1629
Current Meter; Meter Function Simpson 55F1629
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1629
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 5.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products