CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1227; Accuracy:+/-2 %; Current Meter Range:0-200 uA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
PANEL METER, WIDE-VUE STYLE, ANALOG, DC MICROAMMETERS, SELF SHIELDING MOVEMENT, 2 1/2 INCH, RANGE; 0-200, APPROX IMPEDANCE (OHMS) @ 60Z; 1100. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 55F1531 | 577011 |
| Product Name | Current Meter; Meter Function Simpson | Panel Meter |
| Current Range | 0.0 to 2.00E-4 amps |