Simpson Door Company Current Transformer, 1000 Simpson 37035

Description
CURRENT TRANSFORMER, 1000:5, 15VA, PANEL; CT Construction:Split Core; Current Ratio:1:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER, 1000:5, 15VA, PANEL; CT Construction:Split Core; Current Ratio:1:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 1000 Simpson - 99Y7728 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 1000 Simpson
99Y7728
Current Transformer, 1000 Simpson 99Y7728
CURRENT TRANSFORMER, 1000:5, 15VA, PANEL; CT Construction:Split Core; Current Ratio:1:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes

CURRENT TRANSFORMER, 1000:5, 15VA, PANEL; CT Construction:Split Core; Current Ratio:1:5; Accuracy Class:Class 1; Power Rating:15VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 99Y7728
Product Name Current Transformer, 1000 Simpson
Frequency 0.0500 to 0.0600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 1718802 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature 55 C (131 F)
View Details
Current Transformers & Shunts - BM7635-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Split-core current transformer - 855-5101/400-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details