Simpson Door Company Current Transformer, 200 Simpson 37032

Description
CURRENT TRANSFORMER, 200:5, 2.5VA, PANEL; CT Construction:Split Core; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Description
CURRENT TRANSFORMER, 200:5, 2.5VA, PANEL; CT Construction:Split Core; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 200 Simpson - 99Y7725 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 200 Simpson
99Y7725
Current Transformer, 200 Simpson 99Y7725
CURRENT TRANSFORMER, 200:5, 2.5VA, PANEL; CT Construction:Split Core; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

CURRENT TRANSFORMER, 200:5, 2.5VA, PANEL; CT Construction:Split Core; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:2.5VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 99Y7725
Product Name Current Transformer, 200 Simpson
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Current Sense Tranformer Kit Containing Triad Magnetics - 04AK5985 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Current-Sense
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details